EN
  • EN
  • DE

XC17128EPD8C

Part No XC17128EPD8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SERIAL CONFIG 128K 8-DIP / PROM Serial 128K-bit 5V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 128KB
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 404426-XC17128EPD8C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC17128E
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17128EPD8C CAD Model

Description

The Xilinx XC17128EPD8C is an obsolete OTP integrated circuit that is manufactured by Xilinx Inc.

  • Packaging: 8-PDIP
  • Memory Size: 128KB
  • Popularity: popular and commonly used
  • Temperature Range: between 0 and 70 degrees Celsius

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 1M 20-PLCC
Lowest to $23.7913
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CFG PROM 128K 3.3V 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA EEPROM 1M ALTERA 8DIP
Lowest to $21.8826
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $13.0776
Intel
IC CONFIG DEVICE
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess