EN
  • EN
  • DE

XC1718DPC

Part No XC1718DPC
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP8
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 728419-XC1718DPC
Ultra Librarian 3D Model Ultra Librarian XC1718DPC CAD Model

Description

The XC1718DPC is an 18-Mbit in-system programmable read-only memory (ISP PROM) configuration device from Xilinx, primarily used for configuring Xilinx FPGAs. These PROMs store the configuration data that is loaded into the FPGA during power-up. The XC1700D family provides a cost-effective and versatile solution for FPGA configuration.

Applications

  • Configuration of Xilinx FPGAs: Specifically designed for loading configuration data into Xilinx FPGAs.
  • Bootstrapping Systems: Used in systems where the FPGA needs to be initialized with a specific configuration upon power-up.
  • Industrial Control Systems: Employed in industrial environments to configure FPGAs used in control and automation equipment.
  • Telecommunications Equipment: Integrated into telecommunication devices requiring configurable logic.
  • Aerospace and Defense Applications: Used where reliable and in-system programmable configuration memory is needed.

Features

  • In-System Programmable: Allows the device to be programmed after being installed on the circuit board.
  • Low Power Consumption: Designed for efficient power usage.
  • High Reliability: Ensures robust performance in various operating conditions.
  • Endurance: High write/erase cycle endurance for repeated programming.
  • Compact Package: Available in various package options for space-constrained applications.

Benefits

  • Flexibility: Enables easy updates and modifications to the FPGA configuration without removing the device.
  • Reduced Development Time: Simplifies the prototyping and development process by allowing quick reconfiguration.
  • Cost-Effective Solution: Provides a cost-efficient way to manage FPGA configuration.
  • Enhanced System Reliability: Ensures the FPGA starts up in a known and correct state.
  • Simplified Inventory Management: A single PROM can be programmed with different configurations, reducing the number of parts needed.

Additional Details

The XC1718DPC operates over a specified voltage range (typically 3.0V to 3.6V or 4.5V to 5.5V) and temperature range. It supports various programming interfaces, including serial and parallel modes. The configuration data is stored in non-volatile memory, ensuring that the FPGA is configured correctly each time the system is powered on. It is offered in packages like PLCC and VQFP. The specific endurance rating and data retention specifications can be found in the device's datasheet.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess