EN
  • EN
  • DE

XC17256EJC20C

Part No XC17256EJC20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412323-XC17256EJC20C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC17256EJC20C CAD Model

Description

The Xilinx XC17256EJC20C is an in-system programmable (ISP) configuration PROM designed for use with Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM provides a non-volatile memory solution for storing the configuration data of an FPGA. It enables the FPGA to be configured automatically upon power-up, eliminating the need for external configuration devices or complex loading sequences. The 'E' designation signifies that it is erasable and reprogrammable, offering flexibility for design iterations and updates.

Applications

  • FPGA Configuration Storage: Used to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Found in embedded systems requiring reliable FPGA configuration.
  • Telecommunications Equipment: Utilized in telecommunications applications for configuring FPGAs used in signal processing.
  • Industrial Control Systems: Used in industrial environments where FPGAs control machinery and processes.
  • Aerospace and Defense: Employed in aerospace and defense applications due to its reliability and reprogrammability.

Features

  • In-System Programmable (ISP): Can be programmed directly on the circuit board, simplifying updates and revisions.
  • Erasable and Reprogrammable: The 'E' suffix indicates that it can be erased and reprogrammed multiple times.
  • High Capacity: Offers a 256K-bit storage capacity, sufficient for many FPGA configurations.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered or energy-sensitive applications.
  • JTAG Programming Interface: Uses a standard JTAG interface for programming and configuration.

Benefits

  • Simplified Configuration: Simplifies the FPGA configuration process with automatic loading at power-up.
  • Flexible Design Changes: Allows for easy design updates and modifications through in-system programming.
  • Reduced Board Space: Requires minimal board space due to its compact package.
  • Increased Reliability: Provides reliable storage of configuration data, ensuring proper FPGA operation.
  • Cost-Effective Solution: Offers a cost-effective alternative to other configuration methods.

Additional Details

The XC17256EJC20C comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package. It is typically programmed using a Xilinx programming cable and software. It operates within a specific voltage and temperature range, as detailed in the Xilinx datasheet. The device is often used in conjunction with a Xilinx FPGA to create a complete programmable logic solution. The C at the end of the part number designates the temperature grade. It is RoHS compliant.

You May Also Be Interested in

Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 16MBIT 100QFP
Need more? Email Us
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331
Altera
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess