EN
  • EN
  • DE

XC17S10VO8I

Part No XC17S10VO8I
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 10K 8-SOIC / PROM Serial 92.8K-bit 5V 8-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 100kb
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-TSOP
Win Source Part Number 799559-XC17S10VO8I
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S10
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S10VO8I CAD Model

Description

The Xilinx Inc. XC17S10VO8I is a memory-based programmable logic device (PLD) manufactured by Xilinx Inc.

  • Memory Size: 100kb
  • Programming: OTP
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C to 85°C
  • Family: XC17S10
  • Halogen-Free: Yes

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Xilinx Inc.
IC PROM REPROGR 2MB 44-PLCC
Lowest to $32.7758
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 8MBIT 100QFP
Lowest to $87.3913
Xilinx Inc.
IC PROM PROG C-TEMP 3.3V 8-DIP / PROM Serial 53.3K-bit 3.3V 8-Pin PDIP
Lowest to $4.2861
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1549 $70.7745
10+ $11.6144 $116.1440
16+ $11.2513 $180.0208
22+ $10.8884 $239.5448
28+ $10.5255 $294.7140
37+ $9.4366 $349.1542
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess