EN
  • EN
  • DE

XC17S150APD8C

Part No XC17S150APD8C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SER 150000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 1.5Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 799560-XC17S150APD8C
Popularity Medium
Supply and Demand Status Limited
Family Name XC17S150A
Introduction Date May 10, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XC17S150APD8C CAD Model

Description

The Xilinx Inc. XC17S150APD8C is a 1.5Mb OTP (One Time Programmable) integrated circuit (IC) that operates at a supply voltage of 3V to 3.6V.

  • Package/Case: 8-DIP (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Manufacturer: Xilinx Inc.
  • Packaging: 8-PDIP
  • Supply and Demand: Limited
  • Alternative Parts: XC17S150AVO8C, XC17S150ASO20C, XC17S150AVOG8C, XC17S150APDG8C

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess