EN
  • EN
  • DE

XC2064-70PC68C

Part No XC2064-70PC68C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412398-XC2064-70PC68C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2064-70PC68C CAD Model

Description

The Xilinx XC2064-70PC68C is a Configurable Logic Cell (CLC) array, part of the XC2000 series Field-Programmable Gate Array (FPGA) family. This device provides a flexible platform for implementing custom digital circuits and logic functions. It is designed for applications requiring moderate complexity and reconfigurability. The XC2064-70PC68C is housed in a 68-pin Plastic Leaded Chip Carrier (PLCC) package and features a 70MHz operating frequency.

Applications:

  • Prototyping digital circuits: Used extensively for verifying designs before committing to ASIC implementation.
  • Custom logic functions: Suitable for implementing unique control algorithms and data processing pipelines.
  • Educational purposes: Commonly used in universities and training programs to teach digital design principles.
  • Interface controllers: Implements interfaces between different digital systems with varying protocols.
  • Small-scale embedded systems: Serves as the central processing unit in simpler embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be interconnected to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides configurable I/O pins for interfacing with external devices and systems.
  • Programmability: Can be reprogrammed multiple times, allowing for design iterations and field upgrades.
  • On-chip routing resources: Offers a network of routing channels for connecting CLBs and IOBs.
  • 70 MHz Maximum operating frequency: Specifies the maximum speed at which the device can reliably operate.

Benefits:

  • Flexibility: Allows for the implementation of a wide variety of digital circuits and logic functions.
  • Time to market: Reduces development time compared to traditional ASIC design.
  • Cost-effectiveness: Provides a cost-effective solution for low to medium volume production runs.
  • Reconfigurability: Enables design changes and upgrades without requiring hardware modifications.
  • Reduced board space: Integrates multiple logic functions into a single chip, saving board space.

Additional Details:

The XC2064-70PC68C operates with a supply voltage of 5V. The speed grade is -70, indicating a 70MHz operating frequency. The PC68C denotes a 68-pin PLCC package, suited for through-hole mounting. The internal architecture of the XC2000 family consists of a matrix of configurable logic blocks (CLBs) surrounded by programmable input/output blocks (IOBs). The interconnections between these blocks are also programmable, allowing for a high degree of customization. The device is programmed using a dedicated programming interface, often via a JTAG connection. Its 68-pin PLCC package offers a higher number of I/O pins compared to smaller packages, making it suitable for applications requiring more external connections and a slightly higher operating speed than the -50 variants.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6124 $58.0620
13+ $9.5288 $123.8744
19+ $9.2308 $175.3852
26+ $8.9328 $232.2528
34+ $8.6348 $293.5832
45+ $7.7420 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess