EN
  • EN
  • DE

XC2C256-7CPG132I

Part No XC2C256-7CPG132I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 132CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 106
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 132-CSPBGA (8x8)
Win Source Part Number 085127-XC2C256-7CPG132I
Family Name XC2C256
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C256-7CPG132I CAD Model

Description

The XC2C256-7CPG132I is an active in-system programmable integrated circuit manufactured by Xilinx Inc.

  • Number of Gates: 6000
  • Number of Logic Elements/Blocks: 16
  • Number of Macrocells: 256
  • Delay Time: 6.7ns
  • Voltage Supply Range: 1.7V to 1.9V
  • Case/Package: 132-CSPBGA (8x8)
  • Mounting Technology: SMD (SMT)
  • Number of I/Os: 106
  • Program/Erase Cycles: min 10K
  • Supply and Demand Status: Balanced
  • Part Number Series: XC2C256

You May Also Be Interested in

Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 32MC 12NS 44PLCC
Lowest to $3.0573
Broadcom Limited
18M QDR NSE
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.6687 $124.6687
2+ $120.5131 $241.0262
3+ $108.0462 $324.1386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,791 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess