EN
  • EN
  • DE
  • IT

XC2C256-7VQG100I

Part No XC2C256-7VQG100I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 256MC 6.7NS 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 6.7ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
Number of I/O 80
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-VQFP (14x14)
Win Source Part Number 085070-XC2C256-7VQG100I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC2C256
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XC2C256-7VQG100I CAD Model

Description

The Xilinx Inc. XC2C256-7VQG100I is an active integrated circuit (IC) that belongs to the XC2C256 family.

  • IC Type: Programmable IC
  • Popularity: High
  • Supply and Demand Status: Limited
  • Package: Tray
  • Mounting: Surface-mount technology (SMT)
  • Number of I/O Pins: 80
  • Number of Gates: 6000
  • Number of Logic Elements/Blocks: 16
  • Delay Time tpd(1) max: 6.7ns
  • Voltage Supply - Internal: 1.7V to 1.9V
  • Alternative Parts: M5-256/68-12HC, M5-256/68-6HI/1, and M5-256/68-6HC
  • ECCN: EAR99
  • Country of Origin: Philippines, Republic of Korea, and Taiwan

You May Also Be Interested in

Intel
IC CPLD 64MC 4.5NS 44TQFP
Need more? Email Us
Amd
IC CPLD 256MC 9.1NS 208QFP
Lowest to $149.3908
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $13.3132
Intel
IC CPLD 128MC 7.5NS 256FBGA
Lowest to $7.3050
Intel
IC CPLD 64MC 10NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3985 $59.3985
2+ $55.6391 $111.2782
3+ $53.7594 $161.2782
4+ $50.0000 $200.0000
6+ $48.1204 $288.7224
7+ $46.2407 $323.6849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess