EN
  • EN
  • DE

XC2C384-10FGG324I

Part No XC2C384-10FGG324I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C384 CoolRunner-II CPLD | IC CPLD 384MC 9.2NS 324FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
The number of I/O 240
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BBGA
Supplier Device Package 324-FBGA (23x23)
Family Part Number XC2C384
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281499-XC2C384-10FGG324I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C384-10FGG324I CAD Model

Description

The XC2C384-10FGG324I is an in-system programmable integrated circuit manufactured by Xilinx Inc.

  • Package: 324-FBGA (23x23)
  • Maximum Delay Time: 9.2ns
  • Gates: 9000
  • Logic Elements/Blocks: 24
  • Macrocells: 384
  • Internal Voltage Supply: 1.7V to 1.9V
  • I/O Pins: 240
  • Supply and Demand Status: Limited
  • Manufacturer Package: 60 units
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Intel
IC CPLD 980MC 10NS 256FBGA
Lowest to $199.9709
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess