EN
  • EN
  • DE

XC2C384-10TQ144C

Part No XC2C384-10TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description XC2C384 CoolRunner-II CPLD | IC CPLD 384MC 9.2NS 144TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 24
Number of Macrocells 384
Number of Gates 9000
The number of I/O 118
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Family Part Number XC2C384
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1281502-XC2C384-10TQ144C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C384-10TQ144C CAD Model

Description

The XC2C384-10TQ144C is an In System Programmable integrated circuit manufactured by Xilinx Inc.

  • Gates: 9000
  • Logic Elements/Blocks: 24
  • Macrocells: 384
  • I/Os: 118
  • Delay Time tpd(1) max: 9.2ns
  • Internal Voltage Supply: 1.7V to 1.9V
  • Mounting Style: SMD
  • Package: 144-TQFP (20x20) tray
  • Programmable: yes
  • Supply and Demand: limited
  • Manufacturer Pack Quantity: 60
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess