EN
  • EN
  • DE

XC2C512-10PQ208I

Part No XC2C512-10PQ208I
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series CoolRunner II
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 9.2ns
Voltage Supply - Internal 1.7 V ~ 1.9 V
Number of Logic Elements/Blocks 32
Number of Macrocells 512
Number of Gates 12000
Number of I/O 173
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 208-BFQFP
Manufacturer Package 208-PQFP (28x28)
Win Source Part Number 1281508-XC2C512-10PQ208I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Family Name XC2C512
Introduction Date September 26, 2001
ECCN EAR99
Country of Origin Philippines, Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian XC2C512-10PQ208I CAD Model

Description

The Xilinx Inc. XC2C512-10PQ208I is an integrated circuit that belongs to the CoolRunner II series of Field Programmable Gate Arrays (FPGAs).

  • Mounting Style: SMD
  • Package: 208-BFQFP
  • I/Os: 173
  • Logic Elements/Blocks: 32
  • Macrocells: 512
  • Supply Voltage: 1.7 V to 1.9 V
  • Operating Temperature: -40°C to 85°C (TA)
  • Number of Gates: 12,000
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
HIGH PERFORMANCE E2CMOS PLD
Lowest to $10.8258
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess