EN
  • EN
  • DE

XC2C64A-5QFG48C

Part No XC2C64A-5QFG48C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 4.6NS 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Status Active
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.6ns
Voltage Supply - Internal 1.7 V to 1.9 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1500
Number of I/O 37
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 043814-XC2C64A-5QFG48C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64A-5QFG48C CAD Model

Description

The XC2C64A-5QFG48C is a 1500 gate in-system programmable complex programmable logic device (CPLD) from Xilinx Inc. It is designed to operate with an internal voltage supply of 1.7 V to 1.9 V and has a delay time tpd(1) max of 4.6ns.

  • Gates: 1500
  • Programmable: In-system
  • Internal Voltage Supply: 1.7 V to 1.9 V
  • Delay Time tpd(1) max: 4.6ns
  • I/Os: 37
  • Logic Elements/Blocks: 4
  • Macrocells: 64
  • Package: 48-QFN (7x7)
  • Mounting: SMD (SMT)
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
IC CPLD 128MC 5NS 100TQFP
Lowest to $0.8408
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Altera
UV PLD CQCC28 /
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 48TQFP
Lowest to $2.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess