EN
  • EN
  • DE

XC2S150E-6FG456C

Part No XC2S150E-6FG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412463-XC2S150E-6FG456C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2S150E-6FG456C CAD Model

Description

The Xilinx XC2S150E-6FG456C is a Spartan-IIE series FPGA (Field-Programmable Gate Array). The Spartan-IIE family builds on the Spartan-II architecture, offering enhanced performance and features while maintaining a cost-effective design. This particular device comes in a Fine-Pitch Ball Grid Array (FBGA) package with 456 pins, designed for surface mounting. The 'C' designates a commercial temperature range.

Applications

  • High-Speed Data Acquisition: Suitable for applications requiring fast sampling and processing of analog signals.
  • Digital Signal Processing (DSP): Used in audio and video processing, image analysis, and telecommunications.
  • Embedded Systems Control: Employed in robotics, industrial automation, and motor control applications.
  • Communication Systems: Found in wireless communication devices, network interfaces, and data transmission systems.
  • Medical Imaging: Utilized in medical devices for image processing and analysis.

Features

  • Enhanced System Performance: Offers improved clock speeds and overall performance compared to the Spartan-II series.
  • Abundant Logic Resources: Provides a high density of logic cells for implementing complex digital designs.
  • Flexible I/O Interface: Supports a variety of I/O standards for interfacing with different devices and systems.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient data storage and retrieval.
  • Advanced Clock Management: Features Digital Clock Managers (DCMs) for precise clock control and synchronization.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered applications.

Benefits

  • Improved Performance: Delivers enhanced speed and processing capabilities for demanding applications.
  • Increased Integration: Allows for the integration of more functionality into a single device.
  • Reduced System Cost: Offers a cost-effective solution for high-performance applications.
  • Faster Development Time: Simplifies design and verification with comprehensive development tools.
  • Lower Power Consumption: Extends battery life in portable applications.

Additional Details

The XC2S150E-6FG456C typically operates at a core voltage of 1.8V or 2.5V, depending on the specific configuration. The '-6' indicates the speed grade. The FBGA456 package offers a compact footprint and efficient thermal dissipation. This FPGA is suitable for a wide range of applications requiring a balance of performance, features, and low power consumption, and its surface-mount package lends itself to automated assembly processes.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0212 $69.0636
7+ $18.8893 $132.2251
10+ $18.2989 $182.9890
14+ $17.7086 $247.9204
17+ $17.1184 $291.0128
23+ $15.3474 $352.9902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,687 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess