EN
  • EN
  • DE

HF49FD-024-1H12G

Part No HF49FD-024-1H12G
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824825-HF49FD-024-1H12G
Ultra Librarian 3D Model Ultra Librarian HF49FD-024-1H12G CAD Model

Description

The HF49FD-024-1H12G is a subminiature high-power relay manufactured by HongFa. These relays are characterized by their ability to switch relatively high currents in a small package. The “FD” likely signifies a specific design feature and the 1H12G likely denotes a specific contact arrangement or construction. These relays are commonly used in applications where space is limited but high switching capacity is required.

Applications

  • Industrial Control Systems: Used in motor control, power distribution, and automation equipment.
  • Power Supplies: Found in switching power supplies, UPS systems, and battery chargers.
  • Lighting Control: Employed in lighting systems for switching high-power lighting loads.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling compressors, fans, and heating elements.
  • Automotive Applications: Integrated into automotive electrical systems for switching lights, motors, and other high-current loads.

Features

  • Subminiature Size: Compact design allows for high-density mounting on PCBs.
  • High Switching Capacity: Capable of switching relatively high current loads for its size.
  • High Insulation Resistance: Provides electrical isolation between the coil and contact circuits.
  • Long Life: Designed for reliable performance over a long operational lifespan.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Space Saving: Compact size allows for efficient use of board space.
  • Reliable Switching: Ensures consistent and dependable performance in high-current applications.
  • Enhanced Safety: High insulation resistance provides protection against electrical hazards.
  • Long Service Life: Reduces maintenance and replacement costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The HF49FD-024-1H12G relay features a coil voltage of 24VDC. It is a single pole relay. The 1H12G likely designates the specific configuration or materials used in the relay's construction. Contact ratings typically include values such as 10A or higher at 250VAC or 30VDC. The relay's operating temperature range is typically between -40°C and +85°C. The insulation resistance between coil and contacts is typically greater than 1000 MΩ. The relay is designed to be PCB mounted.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6313 $57.0955
75+ $1.3386 $100.3950
120+ $1.2967 $155.6040
160+ $1.2549 $200.7840
210+ $1.2131 $254.7510
280+ $1.0876 $304.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess