EN
  • EN
  • DE

XC2S150E-6FGG456C

Part No XC2S150E-6FGG456C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412464-XC2S150E-6FGG456C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2S150E-6FGG456C CAD Model

Description

The Xilinx XC2S150E-6FGG456C is a Spartan-IIE family FPGA (Field-Programmable Gate Array), an enhanced version of the Spartan-II series. This FPGA offers a blend of increased performance, enhanced features, and cost-effectiveness. This specific part is packaged in a Fine-Pitch Ball Grid Array (FGG) with 456 pins, designed for surface mounting. The 'C' indicates that this device is rated for a commercial temperature range.

Applications

  • High-Speed Data Acquisition: Used in applications that require rapid sampling and processing of analog signals.
  • Digital Signal Processing (DSP): Integrated into audio and video processing, image analysis, and telecommunications equipment.
  • Embedded Systems Control: Applied in robotics, industrial automation, and motor control solutions.
  • Communication Systems: Deployed in wireless communication devices, network interfaces, and data transmission systems.
  • Medical Imaging: Utilized within medical devices for image processing tasks and analysis.

Features

  • Enhanced System Performance: Provides enhanced clock speeds and overall improved performance compared to the earlier Spartan-II series.
  • Abundant Logic Resources: Offers a substantial density of logic cells that facilitate the implementation of complex digital designs.
  • Flexible I/O Interface: Supports a variety of I/O standards, allowing for interfacing with various devices and systems.
  • On-Chip Memory Resources: Includes block RAM and distributed RAM for efficient storage and retrieval of data.
  • Advanced Clock Management: Equipped with Digital Clock Managers (DCMs) to allow for precise clock control and synchronization.
  • Low Power Consumption: Engineered for operation at low power levels, which makes it suitable for use in portable and battery-operated applications.

Benefits

  • Improved Performance: Provides enhanced speed and improved processing capabilities, which are crucial for demanding applications.
  • Increased Integration: Facilitates integration of greater functionality within a single device.
  • Reduced System Cost: Presents a cost-effective option for applications that require high-performance.
  • Faster Development Time: Simplifies the processes of design and verification through the use of comprehensive development tools.
  • Lower Power Consumption: Extends the operational life of batteries in portable applications.

Additional Details

The XC2S150E-6FGG456C typically operates at a core voltage of either 1.8V or 2.5V, contingent on the particular configuration being utilized. The '-6' in the part number is an indicator of the device's speed grade. The FGG456 package provides a compact form factor and delivers excellent thermal performance. This FPGA is highly suitable for applications that require a harmonious balance of performance, a range of features, and low power consumption.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6959 $89.3918
4+ $36.6736 $146.6944
5+ $35.5276 $177.6380
7+ $34.3815 $240.6705
9+ $33.2355 $299.1195
12+ $29.7973 $357.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess