EN
  • EN
  • DE
  • IT

XC2S200-6FGG256C

Part No XC2S200-6FGG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA
Manufacturer Xilinx Inc.
Series Spartan®-II
Package Tray
Number of I/O 176
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 256-BGA
Case / Package 256-FBGA (17x17)
Family Name XC2S200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939224-XC2S200-6FGG256C
Ultra Librarian 3D Model Ultra Librarian XC2S200-6FGG256C CAD Model

Description

The Xilinx Spartan-II XC2S200-6FGG256C is a series field programmable gate array (FPGA) IC that comes in a 256-BGA package.

  • I/Os: 176
  • Family: XC2S200
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Package: Tray
  • Pieces per Package: 90
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

Amd
FPGA, 64 CLBS, 2000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
XC3142 - XC3000 SERIES FIELD PRO / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
IC FPGA 376 I/O 484FBGA / Spartan?-3E Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Lowest to $188.6509
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Intel
IC FPGA 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Lowest to $140.3455
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 8320 CLBS, 5000000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess