EN
  • EN
  • DE

XC2S300E-7FT256C

Part No XC2S300E-7FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412490-XC2S300E-7FT256C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2S300E-7FT256C CAD Model

Description

The XC2S300E-7FT256C is a Field Programmable Gate Array (FPGA) from Xilinx, part of the Spartan-IIE family. These FPGAs are designed to provide a cost-effective and flexible solution for a wide array of digital logic applications. Combining programmable logic with on-chip memory and versatile I/O capabilities, it offers designers the ability to implement custom hardware solutions quickly and efficiently.

Applications:

  • Image and Video Processing: Implementing custom image filters, video codecs, and display controllers.
  • Embedded Control Systems: Closed-loop control, motor control, and industrial automation applications.
  • Digital Signal Processing (DSP): Implementing digital filters, FFTs, and other DSP algorithms.
  • Communication Systems: Implementing custom communication protocols, data encryption, and error correction.
  • Hardware Acceleration: Accelerating computationally intensive tasks in software applications.

Features:

  • Programmable Logic: Extensive programmable logic resources for implementing complex digital circuits.
  • Block RAM: On-chip block RAM provides high-speed memory for data storage and buffering.
  • Distributed RAM: Flexible distributed RAM resources for implementing smaller memory structures.
  • Digital Clock Managers (DCMs): Integrated DCMs provide clock synthesis and management capabilities.
  • Versatile I/O: Supports a wide range of I/O standards and interfaces for easy integration with other components.

Benefits:

  • Flexibility: Programmable logic allows for easy customization and adaptation to changing requirements.
  • Time-to-Market: Rapid prototyping and design cycles reduce development time.
  • Cost-Effectiveness: Lower development costs compared to custom ASICs, especially for low to medium volume applications.
  • Performance: High-speed operation enables real-time processing and control.
  • Integration: Integrating multiple functions into a single device simplifies system design and reduces board space.

Additional Details:

The XC2S300E-7FT256C comes in an FT256 package, which is a fine-pitch quad flat package. The '7' in the part number signifies the speed grade, and the 'C' indicates the commercial temperature range. This FPGA is a popular choice for applications requiring a balance of performance, flexibility, and cost.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $426.8657 $426.8657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 846 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess