EN
  • EN
  • DE

XC2V2000-4C/FG676

Part No XC2V2000-4C/FG676
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412516-XC2V2000-4C/FG676
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V2000-4C/FG676 CAD Model

Description

The Xilinx XC2V2000-4C/FG676 is a high-performance Virtex-II series Field-Programmable Gate Array (FPGA). This device offers a versatile and efficient platform for implementing complex digital circuits and systems. It is designed for applications demanding high logic density, advanced performance, and flexible programmability.

Applications:

  • Telecommunications Infrastructure: Used in network switches, routers, and base stations.
  • Image and Video Processing: Suitable for high-resolution video encoding, decoding, and processing applications.
  • Aerospace and Defense: Employed in radar systems, signal processing, and control systems.
  • Medical Imaging: Utilized in advanced medical imaging equipment like MRI and CT scanners.
  • Industrial Automation: Integrated into control systems and robotics.

Features:

  • System Performance: High-speed operation with clock frequencies up to 420 MHz.
  • Logic Resources: Contains 2,304,000 system gates and a large number of logic cells, providing significant capacity for complex designs.
  • Memory Resources: Incorporates 1,728 Kbits of block RAM for on-chip data storage.
  • Digital Clock Managers (DCMs): Includes multiple DCMs for clock frequency synthesis, clock skew elimination, and precise clock control.
  • I/O Flexibility: Offers 492 user-definable I/Os, allowing for versatile connectivity with external devices.
  • Packaging: Housed in a 676-pin Fine-Pitch Ball Grid Array (FG676) package for high-density interconnectivity.
  • Operating Temperature: Commercial temperature grade (0°C to 85°C).

Benefits:

  • High Performance: Enables the implementation of high-speed and complex digital designs.
  • Flexibility: Programmable logic allows for customization and adaptation to changing application requirements.
  • Integration: Combines logic, memory, and clock management resources on a single chip, reducing system complexity.
  • Reduced Time-to-Market: Rapid prototyping and design iteration capabilities shorten development cycles.
  • Cost-Effectiveness: Provides a cost-optimized solution for high-volume applications.

Additional Details:

The XC2V2000-4C/FG676 is fabricated using a 0.15 µm CMOS process technology. It supports various I/O standards, including LVTTL, LVCMOS, HSTL, and SSTL. The device is supported by Xilinx's ISE design suite, which provides comprehensive tools for design entry, synthesis, implementation, and verification. The -4 speed grade indicates a specific performance level within the Virtex-II family. The FG676 package provides a reliable and high-density interconnect solution for demanding applications. This FPGA is designed for applications requiring a balance of high performance, logic density, and I/O flexibility.

You May Also Be Interested in

Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess