EN
  • EN
  • DE

XC2V250-5CS144I

Part No XC2V250-5CS144I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Number of Pins 144
Number of Registers 3072
Operating Supply Voltage 1.5 V
Radiation Hardening No
RAM Size 54 kB
RoHS Non-Compliant
Speed Grade 5
Win Source Part Number 1031907-XC2V250-5CS144I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC2V250-5CS144I CAD Model

Description

The XC2V250-5CS144I is a Virtex-II family Field Programmable Gate Array (FPGA) from Xilinx. This FPGA is designed for high-performance applications, offering a rich set of features and a robust architecture. Virtex-II FPGAs are widely used in communication, networking, and digital signal processing systems due to their speed and flexibility.

Applications

  • Telecommunications infrastructure: Base stations, routers, and switches.
  • High-performance computing: Accelerating computationally intensive tasks in scientific and engineering applications.
  • Video processing: Real-time video encoding, decoding, and processing.
  • Medical imaging: Image reconstruction and analysis in medical diagnostic equipment.
  • Aerospace and defense: Signal processing and control systems for aerospace and military applications.

Features

  • High-Speed Operation: Fast clock speeds and logic performance for demanding applications.
  • Abundant Logic Resources: Large number of configurable logic blocks (CLBs) for complex designs.
  • Embedded Multipliers: Dedicated hardware multipliers for high-speed arithmetic operations.
  • Block RAM: On-chip block RAM for data storage and buffering.
  • Digital Clock Managers (DCMs): Clock synthesis and management for precise timing control.
  • Versatile I/O: Flexible I/O interfaces for connecting to a variety of external devices.
  • Compact Package: CS144 package for space-constrained applications.

Benefits

  • High Performance: Achieve high throughput and low latency in demanding applications.
  • Design Flexibility: Adapt designs to changing requirements without hardware modifications.
  • Reduced Development Time: Accelerate design cycles with comprehensive development tools and IP cores.
  • Hardware Acceleration: Implement custom hardware accelerators for specific tasks.
  • Cost-Effectiveness: Lower cost compared to custom ASICs for moderate production volumes.
  • Increased System Integration: Integrate multiple functions onto a single chip.

The XC2V250-5CS144I comes in a 144-pin Chip Scale Package (CSP). The '-5' indicates the speed grade, where higher numbers represent faster performance. The 'I' signifies the industrial temperature range. The Virtex-II family is based on a advanced process technology that delivers a combination of high performance, low power consumption, and high density. This specific device offers 250,000 system gates. The flexible routing architecture enables complex designs to be implemented efficiently. It is a good fit for applications that require a combination of high speed, high density, and low power consumption.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess