EN
  • EN
  • DE

XC2V40-6CS144C

Part No XC2V40-6CS144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412533-XC2V40-6CS144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V40-6CS144C CAD Model

Description

The XC2V40-6CS144C is a compact and efficient member of the Virtex-II family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. Its smaller size and power consumption make it suitable for portable and embedded applications. The CS144C designation indicates a Chip Scale Package (CSP) with 144 pins.

Applications:

  • Portable Electronics: Used in handheld devices, smartphones, and portable medical equipment for control logic, signal processing, and interface management.
  • Embedded Systems: Employed in industrial control systems, automotive electronics, and aerospace applications where size and power are critical.
  • Consumer Electronics: Found in set-top boxes, digital cameras, and gaming consoles for video processing, audio processing, and system control.
  • Instrumentation: Utilized in data loggers, sensor interfaces, and test equipment for data acquisition and signal conditioning.
  • Medical Devices: Used in hearing aids and portable diagnostic tools.

Features:

  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Compact Size: The CSP package enables integration into small form-factor systems.
  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic functions.
  • Block RAM: Includes on-chip memory blocks for data storage and buffering.
  • Digital Clock Manager (DCM): Offers precise clock control and management.
  • Versatile I/O: Supports a range of I/O standards for interfacing with external peripherals.

Benefits:

  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Space Savings: Compact package reduces board space requirements.
  • Design Flexibility: Programmable logic allows for customization and adaptation to specific application needs.
  • Fast Prototyping: Enables rapid development and testing of digital circuits.
  • Reduced System Cost: Integrates multiple functions into a single device.

Additional Details:

The XC2V40-6CS144C operates at a -6 speed grade. The CSP package provides direct solder attachment to the PCB, enhancing thermal performance and reducing inductance. The device can be configured via JTAG, SPI, or parallel interfaces. Its internal architecture features a matrix of CLBs interconnected by a programmable routing network. The XC2V40-6CS144C is also available in lead-free packaging options.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess