EN
  • EN
  • DE

XC2V6000-5FF1152I

Part No XC2V6000-5FF1152I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 824 I/O 1152FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 824 2654208 1152-BBGA, FCBGA
Manufacturer Xilinx Inc.
Series Virtex®-II
Package Tray
Part Status Obsolete
Number of I/O 824
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 1152-BBGA, FCBGA
Case / Package 1152-FCBGA (35x35)
Family Name XC2V6000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939262-XC2V6000-5FF1152I
Ultra Librarian 3D Model Ultra Librarian XC2V6000-5FF1152I CAD Model

Description

The XC2V6000-5FF1152I is a high-density FPGA from the Xilinx Virtex-II family, designed for demanding applications requiring substantial logic resources and high-speed performance. The 'FF1152' indicates a Flip-Chip package with 1152 pins, providing extensive I/O capabilities. The 'I' designates that this part is rated for the industrial temperature range.

Applications:

  • High-End Routers and Switches: Implemented for packet processing, traffic management, and quality of service (QoS) enforcement.
  • Advanced Image Processing Systems: Utilized in medical imaging, video surveillance, and machine vision applications for real-time analysis and enhancement.
  • Data Center Acceleration: Deployed in servers and storage systems to offload computationally intensive tasks, such as encryption and data compression.
  • Aerospace and Defense Systems: Used in radar processing, electronic warfare, and secure communication applications for high-speed signal processing and data encryption.
  • High-Performance Computing: Integrated into custom computing platforms for accelerating scientific simulations and financial modeling.

Features:

  • High Logic Density: Provides a large number of logic cells and configurable logic blocks (CLBs) for implementing complex digital designs.
  • Extensive On-Chip Memory: Includes embedded block RAM and distributed RAM for high-speed data storage and retrieval.
  • Advanced Clock Management: Features digital clock managers (DCMs) for precise clock generation and distribution.
  • Flexible I/O Connectivity: Supports a wide range of I/O standards and protocols, enabling seamless integration with external devices.
  • High-Speed Serial Transceivers: Incorporates RocketIO multi-gigabit transceivers for high-bandwidth serial communication.

Benefits:

  • Faster Development Cycles: Enables rapid prototyping and development of complex digital systems.
  • Increased System Performance: Delivers high-speed operation and optimized resource utilization.
  • Greater Design Flexibility: Offers a high degree of programmability and customization.
  • Reduced Power Consumption: Provides power optimization features to minimize energy usage.
  • Enhanced System Reliability: Ensures robust performance in harsh industrial environments.

Additional Details:

The XC2V6000-5FF1152I features 6,443,520 system gates and 241,920 logic cells. It includes distributed RAM of 2,488,320 bits. It provides 800 available I/O pins. The device operates at a core voltage of 1.5V. The speed grade is -5.

You May Also Be Interested in

Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess