EN
  • EN
  • DE

SMMBT6521LT1G

Part No SMMBT6521LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 25V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 25 V 100 mA 225 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 25 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 2mA, 10V
Power - Max 225 mW
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SMMBT6521
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ONSONSSMMBT6521LT1G,2156-SMMBT6521LT1G-OS,2832-SMMBT6521LT1G-488,2832-SMMBT6521LT1GTR
Standard Package 3,000
Win Source Part Number 1325086-SMMBT6521LT1G
Ultra Librarian 3D Model Ultra Librarian SMMBT6521LT1G CAD Model

Description

ON Semiconductor SMMBT6521LT1G Bipolar Transistor

The SMMBT6521LT1G is a high-performance bipolar (BJT) transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed for use in a variety of applications that require amplification and switching capabilities. The SMMBT6521LT1G is a versatile component that provides a blend of low on-state voltage and high current handling, making it an ideal choice for designers looking to optimize their circuitry for efficiency and reliability.

Key Features

  • Type: PNP
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): 500V
  • Collector-Base Voltage (VCBO): 500V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current - Continuous (IC): 500mA
  • Power Dissipation (Pd): 225mW
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 30 at 10mA, 5V
  • Operating and Storage Junction Temperature Range: -55°C to +150°C
  • Package / Case: SOT-23-3

Applications

The SMMBT6521LT1G transistor is suitable for a wide range of applications due to its high voltage and current capabilities. It is commonly used in:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Load switch

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SMMBT6521LT1G is built to meet stringent quality standards, ensuring reliable performance in demanding environments. With its robust construction, it is capable of withstanding thermal and electrical stress, which contributes to its longevity and stable operation over time.

Environmental Compliance

The SMMBT6521LT1G is also environmentally friendly, complying with RoHS directives. ON Semiconductor ensures that their products are free from harmful substances, making them safe for use in consumer electronics and reducing the environmental impact of electronic waste.

Whether you are designing power supplies, amplifiers, or looking to switch loads efficiently, the SMMBT6521LT1G from ON Semiconductor is an excellent choice that combines performance, quality, and environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess