EN
  • EN
  • DE

DSPIC33EP16GS202-I/M6

Part No DSPIC33EP16GS202-I/M6
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28UQFN / dsPIC dsPIC™ 33EP, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number DSPIC33EP16GS202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322643-DSPIC33EP16GS202-I/M6
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS202-I/M6 CAD Model

Description

Product Overview: DSPIC33EP16GS202-I/M6

The DSPIC33EP16GS202-I/M6 is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the versatility of a microcontroller (MCU). This DSC is an ideal choice for applications requiring complex algorithms and control functions, such as automotive applications, motor control, power supplies, and industrial automation.

Key Features

  • Enhanced Performance: With a 70 MIPS (Million Instructions Per Second) microcontroller, this DSC provides the computational power needed for demanding signal processing tasks.
  • Ample Memory: It is equipped with 16 KB of RAM and 32 KB of flash memory, allowing for robust program storage and efficient data management.
  • Dual Partition Flash: The device features Live Update Flash capability, which allows for firmware updates with minimal interruption to the operation of the application.
  • Advanced Peripherals: Includes a variety of peripherals such as high-speed PWMs, ADCs with high-resolution, comparators, and serial communication modules (UART, SPI, I2C).
  • Robust Design: The DSPIC33EP16GS202-I/M6 operates at a temperature range of -40°C to +125°C, making it suitable for extreme environments.
  • Power Management: It supports multiple power-saving modes, enabling energy-efficient operation for battery-powered and power-sensitive applications.

Package and Integration

The DSPIC33EP16GS202-I/M6 comes in a compact 28-pin QFN package, which is ideal for space-constrained applications. Its pin compatibility with other dsPIC33E and PIC24E devices ensures ease of development and scalability within the product family.

Development Support

Microchip Technology provides comprehensive development tools for the DSPIC33EP16GS202-I/M6, including the MPLAB® Integrated Development Environment (IDE) and the MPLAB® XC16 Compiler. This support, along with a wide range of development boards and software libraries, simplifies the design process and reduces time to market.

Applications: The DSPIC33EP16GS202-I/M6 is versatile enough to be used in a wide range of applications, from advanced motor control systems to industrial automation, power conversion, and Internet of Things (IoT) devices.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9665 $59.7990
15+ $8.1774 $122.6610
22+ $7.9221 $174.2862
31+ $7.6669 $237.6739
39+ $7.4116 $289.0524
53+ $6.6447 $352.1691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
In Stock: 5,000 pieces Factory Stock: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess