EN
  • EN
  • DE

XC3020-100PQ100C

Part No XC3020-100PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 1500
RoHS Non-Compliant
Win Source Part Number 1006030-XC3020-100PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3020-100PQ100C CAD Model

Description

The XC3020-100PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 series. These FPGAs are configurable integrated circuits that can be programmed after manufacturing, allowing designers to implement custom digital logic circuits. The XC3020-100PQ100C is known for its flexibility and adaptability in various digital applications.

Applications:

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and data processing.
  • Prototyping: Rapid prototyping of digital circuits before committing to ASIC designs.
  • Custom Logic Circuits: Implementing custom logic functions not available in standard integrated circuits.
  • Communication Systems: Designing custom communication protocols and interfaces.
  • Industrial Control Systems: Implementing control logic and data acquisition systems in industrial automation.

Features:

  • Configurable Logic Blocks (CLBs): Consists of configurable logic blocks that can be interconnected to implement custom logic functions.
  • Input/Output Blocks (IOBs): Provides programmable input/output pins for interfacing with external devices.
  • Static RAM (SRAM) Based Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • High-Speed Operation: Offers high-speed performance for demanding digital applications.
  • 100-Pin PQFP Package: Available in a 100-pin Plastic Quad Flat Package (PQFP) for surface mount assembly.
  • User-Programmable Interconnect: Provides a flexible interconnect matrix for routing signals between CLBs and IOBs.

Benefits:

  • Design Flexibility: Allows designers to implement custom digital logic circuits tailored to their specific needs.
  • Rapid Prototyping: Enables fast prototyping and testing of digital designs.
  • Reduced Time to Market: Shortens the development cycle by allowing designers to quickly implement and modify their designs.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic circuits compared to ASICs.
  • Reprogrammability: Allows for design changes and updates without the need for hardware modifications.

Additional Details:

The XC3020-100PQ100C operates on a standard voltage supply and is programmed using Xilinx's development tools. It provides a wide range of configuration options and supports various programming methods. The device is commonly used in applications where flexibility, performance, and cost are critical considerations.

You May Also Be Interested in

Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess