EN
  • EN
  • DE

TS3431AITL

Part No TS3431AITL
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101294-TS3431AITL
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3431AITL CAD Model

Description

Introducing the TS3431AITL Voltage Comparator from STMicroelectronics

The TS3431AITL is a precision voltage comparator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device epitomizes the perfect blend of performance and reliability for a variety of applications where voltage monitoring is crucial.

At the heart of the TS3431AITL lies its ability to compare two voltage inputs and determine which one is higher. With an operating voltage range from 2.7V to 16V, it provides the flexibility needed for both low and high voltage systems. This makes it an ideal component for use in battery-powered devices, voltage monitoring circuits, and other electronic products that require an efficient power management system.

Key Features of the TS3431AITL:

  • Low Power Consumption: The TS3431AITL is designed for energy efficiency, which is essential for prolonging battery life in portable devices.
  • Wide Operating Voltage Range: With a range from 2.7V to 16V, it accommodates a broad spectrum of power supplies and battery voltages.
  • High Precision: Precision is paramount in voltage comparison, and the TS3431AITL offers accurate detection and response to voltage differences.
  • Fast Response Time: The device is capable of rapid response to input voltage changes, which is vital for real-time applications.
  • Low Input Offset Voltage: This ensures minimal error in the voltage comparison process, leading to more reliable operation.
  • Temperature Range: Designed to operate over a wide temperature range, it is suitable for industrial and automotive environments.

The TS3431AITL comes in a compact SOT-23-5L package, making it a space-saving solution for PCB designs. Its small footprint is particularly advantageous for dense circuit boards where space is at a premium.

Whether you're designing power management systems, creating safety mechanisms that require voltage threshold detection, or implementing any circuit that needs a reliable voltage comparator, the TS3431AITL from STMicroelectronics is a component that stands out for its precision, efficiency, and versatility.

Integrate the TS3431AITL into your next project to ensure accurate voltage comparison with a product backed by the renowned quality and innovation of STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess