EN
  • EN
  • DE

XCL7030-152MEC

Part No XCL7030-152MEC
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Description Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008267-XCL7030-152MEC
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCL7030-152MEC CAD Model

Description

The XCL7030-152MEC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply and filtering applications, offering excellent performance in terms of inductance, current handling, and low DC resistance. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices.

Applications

  • DC-DC Converters: Used in DC-DC converters to store energy and filter the output voltage.
  • Power Supplies: Integrated into power supplies for filtering and smoothing the output voltage.
  • EMI Filtering: Employed in EMI filters to suppress electromagnetic interference in electronic devices.
  • Buck Converters: Utilized in buck converters for efficient voltage step-down.
  • Boost Converters: Found in boost converters for increasing voltage levels.
  • Portable Devices: Suitable for portable devices such as smartphones, tablets, and laptops due to its compact size and high efficiency.

Features

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Inductance: Offers high inductance value for efficient energy storage and filtering.
  • Low DC Resistance (DCR): Provides low DC resistance to minimize power losses and improve efficiency.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Compact Size: Designed in a compact size for space-saving applications.
  • Surface Mount Technology (SMT): Suitable for surface mount assembly, simplifying manufacturing processes.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.

Benefits

  • Reduced EMI: Shielded construction minimizes EMI, improving the overall performance of electronic devices.
  • High Efficiency: Low DC resistance reduces power losses, improving efficiency and reducing heat generation.
  • Reliable Performance: Designed for reliable performance in demanding power supply applications.
  • Space Saving: Compact size allows for space-saving design in portable and compact devices.
  • Easy Assembly: SMT-compatible design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The XCL7030-152MEC typically has an inductance value of 1.5µH. The specific dimensions can be obtained from the Coilcraft datasheet. It is designed to meet industry standards for reliability and environmental compliance. The inductor is commonly used in conjunction with capacitors and other components to create effective power filters. The shielded construction helps prevent interference with nearby sensitive circuits. The XCL7030-152MEC is an ideal choice for applications requiring high performance, low EMI, and compact size.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess