EN
  • EN
  • DE

XC3030-70PC68C

Part No XC3030-70PC68C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3030-70PC68C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105253-XC3030-70PC68C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3030-70PC68C CAD Model

Description

The XC3030-70PC68C is a member of the Xilinx XC3000 family of Field-Programmable Gate Arrays (FPGAs). It provides a flexible and programmable platform for implementing custom digital circuits and systems. This particular model offers a balance of logic capacity, I/O capabilities, and speed, making it suitable for various applications.

Applications:

  • Prototyping: Widely used for rapid prototyping and validation of digital circuit designs.
  • Glue Logic: Implements interface logic and data conversion between different ICs in a system.
  • Control Systems: Used in embedded systems to implement custom control algorithms.
  • Data Acquisition: Employed in systems that capture and process data from sensors or other sources.
  • Signal Processing: Used to implement digital signal processing functions, such as filtering and transformations.

Features:

  • Configurable Logic Blocks (CLBs): The basic building blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Provide a flexible interface between the FPGA and external devices.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • SRAM-Based Configuration: Configuration data is stored in SRAM, which allows for easy reprogramming.
  • PC68 Package: Indicates a plastic chip carrier package with 68 pins.
  • 70MHz Speed Grade: Specifies the maximum operating frequency of the device.

Benefits:

  • Flexibility: Programmable logic allows for easy modification and adaptation to changing design requirements.
  • Reduced Time-to-Market: Faster prototyping and development compared to traditional ASIC designs.
  • Cost-Effectiveness: Provides a cost-efficient solution for low to medium volume production runs.
  • Reprogrammability: Allows for design changes without replacing the physical hardware.
  • Customization: Enables the implementation of custom digital logic tailored to specific application needs.

Additional Details:

The XC3030-70PC68C consists of a matrix of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The 'PC68' indicates a plastic chip carrier package with 68 pins, offering a balance of size and I/O connectivity. The '-70' denotes a speed grade of 70MHz, which represents the maximum clock frequency at which the device can reliably operate. The 'C' at the end signifies a commercial temperature range. This FPGA is suited for a variety of applications requiring customizable and reconfigurable logic. Detailed technical specifications, including power consumption, I/O characteristics, and timing parameters, can be found in the Xilinx XC3000 series datasheets.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess