EN
  • EN
  • DE

XC3030-70PC84I

Part No XC3030-70PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412562-XC3030-70PC84I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC3030-70PC84I CAD Model

Description

The XC3030-70PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. This device offers a flexible and configurable platform for implementing custom digital circuits. Its architecture is based on Configurable Logic Blocks (CLBs) interconnected by a programmable interconnect matrix, allowing designers to tailor the device to their specific application requirements.

Applications

  • Prototyping digital systems: The XC3030-70PC84I is ideal for rapidly prototyping and verifying digital designs before committing to a fixed ASIC implementation.
  • Custom logic functions: It can be used to implement custom logic functions that are not available in standard logic families.
  • Glue logic replacement: FPGAs like the XC3030-70PC84I can replace multiple discrete logic devices, reducing board space and improving system reliability.
  • State machine implementation: The configurable architecture makes it well-suited for implementing complex state machines.
  • Data processing and control applications: It finds applications in various data processing and control systems.

Features

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, providing flexible logic implementation.
  • Programmable Interconnect Matrix: Allows for flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • 84-Pin Plastic Leaded Chip Carrier (PLCC) package: This package offers a balance between size and ease of use for prototyping and production.
  • 70 MHz maximum operating frequency: Specifies the maximum clock frequency at which the device can operate reliably.
  • On-chip memory elements: Enable the implementation of small memory buffers and registers within the FPGA.

Benefits

  • Flexibility and Reconfigurability: The FPGA can be reprogrammed multiple times, allowing for design changes and updates without replacing the hardware.
  • Reduced Time-to-Market: Prototyping and development time is significantly reduced compared to traditional ASIC design.
  • Lower Development Costs: Eliminates the need for expensive mask sets and fabrication runs.
  • Customization: Enables the implementation of highly customized logic functions.
  • System Integration: Reduces board space and improves system reliability by integrating multiple functions into a single device.

Additional Details

The XC3030-70PC84I operates with a 5V power supply. The '70' in the part number indicates a speed grade, with '70' representing a 70 MHz maximum operating frequency. The PC84 indicates a Plastic Leaded Chip Carrier (PLCC) package with 84 pins. The 'I' designates the industrial temperature range. This FPGA is programmed using an external configuration memory or through a JTAG interface.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4789 $59.3523
17+ $6.9566 $118.2622
26+ $6.7394 $175.2244
36+ $6.5223 $234.8028
46+ $6.3051 $290.0346
62+ $5.6526 $350.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess