EN
  • EN
  • DE

XC3064A-6PC84C

Part No XC3064A-6PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC Pld Fpga-sram Unprgmd Cmos 3064
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012894-XC3064A-6PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3064A-6PC84C CAD Model

Description

The XC3064A-6PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family. FPGAs are reconfigurable integrated circuits that can be programmed by the user to implement custom digital logic. The XC3064A-6PC84C is used in various applications, from prototyping to low-volume production, where flexibility and rapid design changes are required. The '-6' denotes the speed grade, while the 'C' usually signifies a commercial temperature range.

Applications:

  • Prototyping of Digital Circuits
  • Custom Logic Implementation
  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Control Systems

Features:

  • Configurable Logic Blocks (CLBs)
  • Input/Output Blocks (IOBs)
  • Programmable Interconnect
  • Static RAM (SRAM)-Based Configuration
  • Commercial Temperature Range

Benefits:

  • Flexibility to Implement Custom Logic
  • Fast Prototyping and Development
  • Reprogrammability Allows for Design Changes
  • Reduced Time-to-Market
  • Cost-Effective Solution for Low to Medium Volume Production

Additional Details:

The XC3064A-6PC84C contains a specific number of CLBs, IOBs, and interconnect resources, as described in the Xilinx datasheet. The PC84 package refers to an 84-pin plastic chip carrier. The speed grade of '6' indicates the timing performance characteristics of the device. Configuration data for the FPGA is typically stored in an external memory device and loaded into the FPGA upon power-up. This FPGA can be programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, and the resulting bitstream is downloaded to the device using a Xilinx programmer or JTAG interface.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess