EN
  • EN
  • DE

XC3064A-6TQ144C

Part No XC3064A-6TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412586-XC3064A-6TQ144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3064A-6TQ144C CAD Model

Description

The XC3064A-6TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC3000A family. This FPGA is designed for applications that require flexible and reconfigurable logic. The 'A' designation indicates an enhanced version of the base XC3064, potentially offering improvements in performance or features. The XC3064A-6TQ144C is user-programmable, allowing designers to create custom hardware solutions without the need for traditional Application-Specific Integrated Circuits (ASICs).

Applications

  • Prototyping Custom Hardware: Used for rapid prototyping of custom digital circuits and systems.
  • Logic Emulation: Emulates complex logic functions for verification and testing.
  • Data Acquisition Systems: Implemented in data acquisition systems for real-time data processing.
  • Software-Defined Radio (SDR): Used in SDR applications for flexible signal processing.
  • Motor Control: Applied in motor control systems for implementing advanced control algorithms.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses SRAM cells to store the configuration data, enabling easy reprogramming.
  • 144-Pin TQFP Package: Housed in a 144-pin Thin Quad Flat Pack (TQFP) for surface mount assembly.
  • -6 Speed Grade: Specifies the speed grade of the device, indicating the maximum operating frequency.

Benefits

  • Flexibility: Offers a high degree of flexibility in implementing custom digital logic.
  • Reprogrammability: Allows for easy reprogramming to adapt to changing requirements.
  • Reduced Time-to-Market: Accelerates time-to-market by enabling rapid prototyping and development.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic compared to ASICs.
  • Integration: Enables the integration of multiple logic functions into a single device.

Additional Details

The XC3064A-6TQ144C requires external configuration memory to store the configuration bitstream. This bitstream is loaded into the SRAM cells upon power-up to configure the device. Details about the number of CLBs, IOBs, and other specifications can be found in the Xilinx XC3000A family datasheet. The device is typically programmed using Xilinx's development tools, such as ISE. The power supply voltage is typically 5V. The 'C' at the end of the part number typically represents a commercial temperature range.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess