EN
  • EN
  • DE

XC3064A-7PC84I

Part No XC3064A-7PC84I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412587-XC3064A-7PC84I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3064A-7PC84I CAD Model

Description

The XC3064A-7PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000 series. These FPGAs are designed to provide high performance and flexibility for a wide range of digital logic applications. They offer a configurable architecture that allows designers to implement custom logic circuits using programmable interconnects and configurable logic blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Used in applications requiring high-speed data manipulation, such as audio and video processing.
  • Data Acquisition Systems: Implemented in systems that require real-time data capture and processing.
  • Embedded Systems: Employed as a core logic component in various embedded control and processing systems.
  • Communication Systems: Utilized in network interfaces and communication protocols implementations.
  • Industrial Control Systems: Integrated into automated control systems for manufacturing and process control.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing combinational and sequential logic.
  • Programmable Interconnect Matrix: Allows flexible routing of signals between CLBs and I/O blocks.
  • Input/Output Blocks (IOBs): Provide an interface for connecting the FPGA to external devices.
  • On-Chip Clock Management: Includes features for generating and distributing clock signals throughout the FPGA.
  • Low Power Consumption: Designed to minimize power usage in various applications.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions and adapt to changing requirements.
  • High Performance: Offers high-speed operation for demanding applications.
  • Reduced Time-to-Market: Enables rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing complex logic circuits.
  • Reconfigurability: Can be reprogrammed to implement different functions, making it suitable for evolving applications.

Technical Specifications:

The XC3064A-7PC84I typically features 64 CLBs (Configurable Logic Blocks), a speed grade of -7, and is packaged in an 84-pin Plastic Leaded Chip Carrier (PLCC). The operating voltage is typically 5V. The device offers a specific number of I/O pins available for interfacing with external components. The XC3064A family supports various configuration modes including serial and parallel programming. Further details on exact specifications can be found in the Xilinx documentation for the XC3000 series.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess