EN
  • EN
  • DE

XC3090-100PC84C

Part No XC3090-100PC84C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412591-XC3090-100PC84C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3090-100PC84C CAD Model

Description

The XC3090-100PC84C is a Field-Programmable Gate Array (FPGA) manufactured by Xilinx, and it's part of the XC3000 series. FPGAs in this series provide high performance and flexibility for implementing a wide variety of digital logic circuits. The configurable architecture allows designers to create custom logic circuits utilizing programmable interconnects and Configurable Logic Blocks (CLBs).

Applications:

  • Digital Signal Processing (DSP): Used in applications that require high-speed data processing, such as image processing, audio processing, and telecommunications.
  • Data Acquisition Systems: Employed in systems where data must be captured and processed in real-time.
  • Embedded Systems: Functions as a key logic component in embedded control systems, offering the ability to implement custom hardware accelerators.
  • Communication Systems: Utilized for implementing custom communication protocols and interfaces.
  • Industrial Automation: Integrated into industrial control systems to provide flexible and reconfigurable logic for automation tasks.

Features:

  • Configurable Logic Blocks (CLBs): Serve as the fundamental building blocks for implementing both combinational and sequential logic functions.
  • Programmable Interconnect Matrix: Enables the flexible routing of signals between CLBs and Input/Output Blocks (IOBs).
  • Input/Output Blocks (IOBs): Provide the interface for connecting the FPGA to external devices and peripherals.
  • On-Chip Clock Management: Includes clock dividers, multipliers, and phase-locked loops (PLLs) for generating and managing clock signals.
  • High Density: Offers a large number of logic gates and flip-flops for implementing complex designs.

Benefits:

  • Flexibility: Allows for implementing custom logic and adapting to changing design requirements.
  • High Performance: Delivers high-speed operation crucial for demanding applications. The '100' likely refers to the speed grade indicating fast performance within the XC3090 family.
  • Reduced Time-to-Market: Facilitates rapid prototyping and development of digital systems.
  • Cost-Effectiveness: Provides a cost-efficient solution for implementing complex logic functions compared to custom ASIC designs.
  • Reconfigurability: Can be reprogrammed to implement different functions after deployment, offering adaptability for evolving application requirements.

Technical Specifications:

The XC3090-100PC84C typically includes 90 CLBs (Configurable Logic Blocks) with a speed grade of -100, housed in an 84-pin Plastic Leaded Chip Carrier (PLCC) package. The 'C' at the end signifies commercial temperature range. The operating voltage is typically 5V. I/O pin count depends on the specific configuration. Further details about the XC3000 family can be found in Xilinx's documentation.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess