EN
  • EN
  • DE

XC3090A-7PC84I

Part No XC3090A-7PC84I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3090A-7PC84I Xilinx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Number of Gates 6000
RoHS Compliant
Win Source Part Number 1007676-XC3090A-7PC84I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3090A-7PC84I CAD Model

Description

The XC3090A-7PC84I is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000A family. These FPGAs are designed for implementing custom digital circuits and logic functions. The XC3090A-7PC84I is commonly used in prototyping, low-volume production, and applications requiring reconfigurable hardware.

Applications

  • Prototyping Digital Circuits
  • Custom Logic Implementation
  • Industrial Control Systems
  • Data Acquisition
  • Telecommunications

Features

  • Configurable Logic Blocks (CLBs): Provides building blocks for implementing digital logic.
  • Input/Output Blocks (IOBs): Allows interface with external devices and systems.
  • Programmable Interconnect: Enables flexible routing and connection of logic blocks.
  • Static RAM (SRAM) Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • 84-Pin PLCC Package: Compact package for easy board integration.
  • Operating Frequency: Supports operation at up to 7 MHz.

Benefits

  • Flexibility: Can be reprogrammed to implement different logic functions.
  • Fast Prototyping: Allows for quick design and testing of digital circuits.
  • Customization: Enables implementation of custom hardware solutions.
  • Reduced Time-to-Market: Speeds up the development cycle by enabling rapid prototyping and design changes.
  • Cost-Effective: Suitable for low-volume production runs where ASICs are not cost-effective.

Additional Details

The XC3090A-7PC84I contains a matrix of configurable logic blocks (CLBs) interconnected by programmable routing channels. The CLBs can be configured to implement a variety of logic functions, including combinational and sequential logic. The input/output blocks (IOBs) provide flexible interfaces for connecting to external devices. The device is configured by loading configuration data into the internal SRAM cells.

The device is packaged in an 84-pin Plastic Leaded Chip Carrier (PLCC) package, which is suitable for surface-mount assembly. The device operates from a single 5V power supply. It's commonly programmed using Xilinx development tools, such as the Xilinx ISE software.

You May Also Be Interested in

Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Taiwan Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess