EN
  • EN
  • DE

XC3S200-4VQG100L

Part No XC3S200-4VQG100L
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412660-XC3S200-4VQG100L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S200-4VQG100L CAD Model

Description

The XC3S200-4VQG100L is a Field-Programmable Gate Array (FPGA) from Xilinx's Spartan-3 series. This FPGA provides a flexible and cost-effective solution for a wide range of digital logic applications. It is designed for high-performance systems requiring programmable logic, offering a balance between speed, power consumption, and logic density.

Applications:

  • Industrial control systems: Used for implementing custom control logic and interfaces.
  • Consumer electronics: Found in applications such as digital TVs, set-top boxes, and gaming consoles for video and audio processing.
  • Automotive systems: Utilized for in-vehicle networking, driver assistance systems, and infotainment.
  • Communication equipment: Employed in wireless communication devices, networking equipment, and signal processing applications.
  • Medical devices: Integrated into medical imaging systems, patient monitoring devices, and diagnostic equipment.

Features:

  • Logic Cells: Offers a specific number of logic cells (approximately 4,320 logic cells), providing ample resources for implementing complex digital circuits.
  • Distributed RAM: Includes a certain amount of distributed RAM for on-chip data storage.
  • Block RAM: Features block RAM for larger memory storage requirements.
  • Digital Clock Managers (DCMs): Integrated DCMs for clock frequency synthesis and management.
  • I/O Pins: Provides a number of I/O pins (100-pin VQG package) for interfacing with external devices.
  • Operating Voltage: Operates at a specified core voltage, ensuring compatibility with standard digital logic levels.
  • Temperature Grade: Available in different temperature grades to suit various operating environments.
  • Configuration Options: Supports various configuration options, including JTAG, SPI, and parallel configuration.

Benefits:

  • Flexibility: Allows for easy modification and customization of digital circuits without requiring hardware changes.
  • Time-to-Market: Reduces development time by enabling rapid prototyping and iteration.
  • Cost-Effectiveness: Provides a cost-effective solution compared to custom ASIC designs, especially for low to medium volume production.
  • Performance: Delivers high performance for demanding digital logic applications.
  • Integration: Integrates various features, such as RAM, clock management, and I/O interfaces, on a single chip.

Technical Specifications: The XC3S200-4VQG100L operates with a core voltage of typically 1.2V. It is available in a 100-pin VQG package. The device includes features like block RAM, distributed RAM, and digital clock managers to optimize performance and resource utilization. The Spartan-3 family is known for its low cost and efficient performance, making it suitable for a wide array of applications. The speed grade -4 indicates a specific performance level within the Spartan-3 family.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess