EN
  • EN
  • DE

XC3S200-5FTG256I

Part No XC3S200-5FTG256I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3S200-5FTG256I Xilin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105309-XC3S200-5FTG256I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3S200-5FTG256I CAD Model

Description

The Xilinx XC3S200-5FTG256I is a member of the Spartan-3 family of Field Programmable Gate Arrays (FPGAs). As a low-cost FPGA, it provides a flexible and efficient solution for a variety of digital logic applications. Its programmable nature allows designers to implement custom hardware functions and adapt to changing requirements without the need for expensive ASIC development.

Applications

  • Embedded Systems: Core logic for controlling peripherals and executing custom algorithms.
  • Motor Control: Implementing PWM generation, encoder decoding, and other motor control functions.
  • Image Processing: Basic image filtering, edge detection, and format conversion.
  • Communication Interfaces: Implementing UARTs, SPI, I2C, and other communication protocols.
  • Logic Controllers: Replacing discrete logic circuits with a more flexible and integrated solution.

Features

  • 200,000 System Gates: Provides a substantial amount of programmable logic for implementing complex digital circuits.
  • Flexible I/O: Supports a variety of I/O standards for interfacing with different devices and systems.
  • On-Chip Memory: Block RAM provides storage for data and instructions, enabling efficient data processing.
  • Digital Clock Manager (DCM): Allows for flexible clock generation and management.
  • 256-Pin Fine-Pitch Thin Quad Flat Pack (FTG) Package: Provides a compact footprint and efficient thermal dissipation.
  • -5 Speed Grade: Specifies the performance level of the FPGA.
  • I Temperature Grade: Indicates the industrial temperature range.

Benefits

  • Cost-Effective: Offers a low-cost solution compared to ASICs and other programmable logic devices.
  • Design Flexibility: Allows for easy modification and reconfiguration of designs.
  • Reduced Time to Market: Enables rapid prototyping and development of custom hardware.
  • Integration: Reduces component count and board space by integrating multiple functions into a single device.
  • Reliability: Offers high reliability and robustness in harsh environments due to the industrial temperature range.

Additional Details

The XC3S200-5FTG256I is based on a 90nm process technology. It operates with a core voltage of 1.2V. The device's configuration data is stored in static RAM (SRAM) cells, which are loaded during power-up from an external configuration device (e.g., flash memory). Detailed specifications, including the number of logic cells, block RAM size, and I/O count, can be found in the Xilinx Spartan-3 datasheet. Designers typically use the Xilinx ISE or Vivado design suites to develop and implement their designs on this FPGA.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess