EN
  • EN
  • DE
  • IT

XC3SD1800A-4CSG484LI

Part No XC3SD1800A-4CSG484LI
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 309 I/O 484CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Number of LABs/CLBs 4160
Number of Logic Elements/Cells 37440
Total RAM Bits 1548288
The number of I/O 309
Number of Gates 1800000
Supply Voltage (V) 1.14V ~ 1.26V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 484-FBGA, CSPBGA
Supplier Device Package 484-CSPBGA (19x19)
Family Part Number XC3SD1800A
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 717021-XC3SD1800A-4CSG484LI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3SD1800A-4CSG484LI CAD Model

Description

The XC3SD1800A-4CSG484LI is a programmable logic device from Xilinx Inc.

  • LABs/CLBs: 4160
  • Logic Elements/Cells: 37440
  • Gates: 1800000
  • I/Os: 309
  • Package: 484-CSPBGA
  • Operating Temperature Range: -40°C to 100°C
  • Operating Supply Voltage: 1.14 V to 1.26 V
  • Compliance: Halogen-free standards
  • Popularity: Low
  • Supply and Demand: Limited supply and demand status.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $591.2696
Amd
IC FPGA 832 I/O 2104FCBGA
Need more? Email Us
Amd
FPGA, 484 CLBS, 15000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 224 CLBS, 3500 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, PBGA680
Need more? Email Us
Amd
IC FPGA 376 I/O 484FBGA / Spartan?-3E Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Lowest to $188.6509
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 6900 GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $391.1643 $391.1643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess