EN
  • EN
  • DE

XC4005H-6PQ240C

Part No XC4005H-6PQ240C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4005H-6PQ240C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014780-XC4005H-6PQ240C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005H-6PQ240C CAD Model

Description

The Xilinx XC4005H-6PQ240C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 family. These FPGAs are designed for implementing a wide variety of custom digital circuits, offering flexibility and programmability. This particular model is suitable for applications demanding moderate logic complexity and a reasonable number of I/O connections.

Applications:

  • Industrial Automation
  • Telecommunications Equipment
  • Medical Devices
  • Consumer Electronics
  • Data Acquisition Systems

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external circuitry.
  • Programmable Interconnect Matrix: Allows for flexible routing of signals between the CLBs and IOBs.
  • On-Chip RAM: Provides dedicated memory resources for data storage and manipulation.
  • Clock Management Circuitry: Facilitates the distribution and management of clock signals within the FPGA.
  • PQ240 Package: A 240-pin Plastic Quad Flat Pack (PQFP) package.

Benefits:

  • Flexibility and Customization: Enables the implementation of application-specific logic functions.
  • Rapid Prototyping: Allows for quick design iteration and validation.
  • Reduced Time-to-Market: Speeds up the development cycle for digital systems.
  • Integration: Combines multiple discrete components into a single device.
  • Reprogrammability: Allows for in-field updates and modifications to the design.

Additional Details:

The XC4005H-6PQ240C features a matrix of Configurable Logic Blocks (CLBs), each containing configurable combinational logic and storage elements (flip-flops). These CLBs can be interconnected using a programmable routing matrix, allowing designers to implement complex digital circuits. The Input/Output Blocks (IOBs) provide an interface to external devices and systems, supporting a variety of I/O standards. The '6' in the part number indicates the speed grade of the device, with lower numbers generally indicating faster performance. The device is configured using a configuration bitstream, which is loaded into the FPGA's internal memory at startup. This configuration data defines the logic functions implemented by the CLBs and the routing of signals between them. The FPGA architecture also includes dedicated memory resources, which can be used for data storage and manipulation. The operating temperature for the 'C' version is typically commercial grade (0 to 70 degrees Celsius).

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Texas Instruments
Lowest to $0.2359
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Infineon Technologies
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess