EN
  • EN
  • DE

XC4010-4PQ208C

Part No XC4010-4PQ208C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4010-4PQ208C Xilinx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Maximum Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 208
Number of Registers 1120
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 1.6 kB
RoHS Compliant
Speed Grade 4
Win Source Part Number 1032573-XC4010-4PQ208C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4010-4PQ208C CAD Model

Description

The XC4010-4PQ208C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000 family. It's a versatile device designed for implementing custom digital logic circuits. The '4' indicates the speed grade, and 'PQ208' refers to the package type, which is a 208-pin Plastic Quad Flat Pack (PQFP). The 'C' denotes the commercial temperature range.

Applications

  • Prototyping digital circuits
  • Custom logic implementation
  • Glue logic for system integration
  • State machine design
  • Address decoding

Features

  • 10,000 equivalent gates: Offers a moderate amount of logic resources for implementing digital designs.
  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow for flexible interfacing with external devices.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • On-chip RAM: Includes block RAM for data storage.
  • PQ208 package: 208-pin Plastic Quad Flat Pack.
  • Commercial temperature range: Operates within a standard commercial temperature range.

Benefits

  • Flexibility: Allows for custom hardware implementation and rapid prototyping.
  • Reconfigurability: Can be reprogrammed to implement different logic functions.
  • Ease of use: Supported by Xilinx's development tools for design and implementation.
  • Cost-effectiveness: Provides a cost-effective solution for custom logic implementation.

Additional Details

The XC4010-4PQ208C requires an external configuration memory (EPROM or other non-volatile memory) to store the configuration bitstream. The device is programmed using Xilinx's development tools, such as ISE. The architecture is based on an array of Configurable Logic Blocks (CLBs) interconnected by a programmable routing network. The CLBs consist of function generators, storage elements, and multiplexers. Detailed specifications, including timing parameters, power consumption, and pinout information, are available in the Xilinx XC4000 FPGA family datasheet. The device is configured by loading a bitstream into the configuration memory. The bitstream defines the interconnections and logic functions within the FPGA. Designs are typically created using Hardware Description Languages (HDLs) like VHDL or Verilog, and then synthesized and implemented onto the FPGA using Xilinx's software. The XC4000 family was one of Xilinx's early FPGA families and played a significant role in the development and adoption of programmable logic devices.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess