EN
  • EN
  • DE

XC4028EX4PG299M

Part No XC4028EX4PG299M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031909-XC4028EX4PG299M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4028EX4PG299M CAD Model

Description

The XC4028EX4PG299M is a Field Programmable Gate Array (FPGA) from the Xilinx XC4000EX family. The XC4000 series was one of Xilinx's earlier, but highly successful, FPGA families. The 'EX' designation denotes an enhanced version with improved features and performance compared to the base XC4000 family. This particular part number is targeted towards high-reliability applications, indicated by the 'M' at the end.

Applications

  • Aerospace Systems: Control and signal processing in aircraft and satellites.
  • Military Systems: Secure communication and data processing for defense applications.
  • Industrial Control: Real-time control in harsh industrial environments.
  • High-Reliability Computing: Mission-critical systems requiring fault tolerance.
  • Telecommunications: Protocol implementation and signal processing.

Features

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing logic.
  • Input/Output Blocks (IOBs): Interface to external devices.
  • Programmable Interconnect: Flexible routing resources for connecting CLBs and IOBs.
  • Enhanced Performance: Improved speed and density compared to standard XC4000 devices.
  • On-Chip Memory: For data storage and implementation of state machines.
  • PG299 Package: 299-pin Plastic Pin Grid Array (PGA) package.
  • Extended Temperature Range: Operates reliably in harsh environments.

Benefits

  • High Reliability: Designed and tested for demanding applications.
  • Design Flexibility: Easy to reconfigure and adapt to changing requirements.
  • Fast Prototyping: Rapidly implement and test digital designs.
  • Custom Logic: Tailor the hardware to specific application needs.
  • Reduced Time to Market: Shorten development cycles compared to ASICs.

The XC4028EX4PG299M is packaged in a 299-pin PGA. The '4' likely indicates the speed grade. The 'M' at the end of the part number signifies that it is designed for military or high-reliability applications, meaning it has undergone rigorous testing and qualification to ensure it can operate in extreme temperatures and other harsh conditions. The XC4000EX family offered increased logic capacity and performance over previous generations. These FPGAs are static RAM-based, meaning their configuration is stored in static memory cells that must be loaded at power-up. They are well-suited for applications where reliability and robustness are paramount.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess