EN
  • EN
  • DE

XC4052XLA-09BG352I

Part No XC4052XLA-09BG352I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412727-XC4052XLA-09BG352I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4052XLA-09BG352I CAD Model

Description

The XC4052XLA-09BG352I is a Field-Programmable Gate Array (FPGA) belonging to the Xilinx XC4000XLA family. This series is designed for lower voltage operation, which translates to reduced power consumption compared to the traditional XC4000 series. The XC4052XLA-09BG352I offers a higher logic density than the XC4036XLA and is suitable for applications requiring more complex digital logic implementations with the benefit of low power consumption and operation in a wider temperature range.

Applications

  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor drives, and industrial automation equipment where low power consumption and reliable operation in harsh environments are essential.
  • Telecommunications: Used in base stations, remote terminals, and network interface cards where energy efficiency and robust performance are critical.
  • Automotive Electronics: Integrated into automotive control systems, engine management systems, and advanced driver-assistance systems (ADAS) requiring reliability and low power operation.
  • Aerospace and Defense Systems: Applied in avionics, radar systems, and communication equipment where performance in extreme temperatures and low power consumption are mandatory.
  • Medical Devices: Utilized in portable medical devices, patient monitoring systems, and diagnostic equipment to minimize power consumption and ensure reliable operation.

Features

  • Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions. The XC4052XLA offers a greater number of CLBs compared to the XC4036XLA.
  • Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels.
  • Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
  • On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
  • In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
  • Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
  • BG352 Package: Available in a ball grid array (BGA) package, providing high pin density and improved thermal performance.
  • Industrial Temperature Range: Designed to operate reliably across a broad range of temperatures, making it suitable for industrial and harsh environment applications.

Benefits

  • High Logic Density: Provides a larger number of configurable logic resources for complex designs.
  • Power Efficiency: Reduces power consumption, extending battery life and decreasing overall system power needs.
  • Robust Performance: Operates reliably in industrial environments and extreme temperature conditions.
  • Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
  • Reduced Time-to-Market: Facilitates rapid prototyping and design iterations, accelerating the development cycle.

Additional Details

The XC4052XLA-09BG352I operates at a specific speed grade (-09) and temperature range (I), ensuring its suitability for demanding applications. The 'I' signifies its industrial temperature rating, allowing operation in harsh conditions. The BG352 package provides a compact footprint and aids in heat dissipation, essential for maintaining reliable performance. The higher logic density of the XC4052XLA compared to the XC4036XLA makes it ideal for more complex and sophisticated digital logic implementations.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $420.5883 $420.5883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess