EN
  • EN
  • DE

A2F500M3G-1FG256I

Part No A2F500M3G-1FG256I
Manufacturer Microsemi Corporation
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 100MHZ 256FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM Cortex -M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC 3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O MCU - 25, FPGA - 66
Part Number Series A2F500M3G
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812757-A2F500M3G-1FG256I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-1FG256I CAD Model

Description

The Microsemi Corporation ProASIC 3 FPGA A2F500M3G is a high-performance electronic component.

  • Gate Capacity: 500K
  • D-Flip-Flops: 11520
  • Core Processor: ARM Cortex-M3 (100MHz)
  • Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
  • Peripherals: DMA, POR, WDT
  • RAM: 64KB
  • Flash Memory: 512KB
  • Operating Temperature: -40°C to 100°C
  • Package: 256-FPBGA (17x17)
  • Popularity: Low
  • Manufacturer Pack Quantity: 90
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Lowest to $22,817.9105
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess