EN
  • EN
  • DE

XC4062XLA-07BG432C

Part No XC4062XLA-07BG432C
Manufacturer Xilinx Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842635-XC4062XLA-07BG432C
Ultra Librarian 3D Model Ultra Librarian XC4062XLA-07BG432C CAD Model

Description

The XC4062XLA-07BG432C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. As a member of the XC4000XLA series, this FPGA is designed to provide a versatile and configurable platform for implementing digital logic circuits. It utilizes a Configurable Logic Block (CLB) architecture interconnected by a programmable routing matrix. This allows for the creation of customized hardware solutions for a variety of applications. The XC4062XLA-07BG432C offers a higher gate count compared to some of its counterparts within the XC4000XLA family, making it suitable for more complex designs.

Applications

  • Complex logic controllers: Used in systems requiring sophisticated control algorithms and real-time decision-making.
  • High-speed data processing: Ideal for applications involving data filtering, transformation, and analysis.
  • Image and video processing: Can be configured to perform tasks such as video encoding, decoding, and image enhancement.
  • Network interface cards (NICs): Used to implement custom network protocols and offload processing from the host CPU.
  • Aerospace and defense systems: Suitable for applications requiring high reliability and performance in harsh environments.

Features

  • High gate count: Provides sufficient logic resources for implementing complex designs.
  • Configurable Logic Blocks (CLBs): Offer flexibility in implementing a wide range of logic functions.
  • Programmable interconnect matrix: Allows for flexible routing of signals between CLBs.
  • Input/Output Blocks (IOBs): Provide an interface to external devices and systems.
  • On-chip RAM: Enables local data storage and buffering.

Benefits

  • Increased design complexity: Higher gate count allows for the implementation of more complex and sophisticated designs.
  • Flexibility and customization: Can be easily reconfigured to adapt to changing requirements or new applications.
  • Reduced development time: Allows for rapid prototyping and testing of digital circuits.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASIC development for many applications.
  • Improved system performance: Enables the implementation of high-performance digital logic circuits.

Additional Details

The XC4062XLA-07BG432C comes in a 432-pin Ball Grid Array (BGA) package. It operates at a core voltage of 3.3V and offers a system performance of up to 110 MHz. This device boasts a typical gate count of 62,000. The programmable interconnect offers a wide range of routing options, allowing for efficient utilization of the available logic resources. The device also includes dedicated clock management circuitry for improved timing performance. Its robust architecture and high gate count make it a suitable choice for demanding digital logic applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess