EN
  • EN
  • DE

XC4062XLA-08HQ304C

Part No XC4062XLA-08HQ304C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412732-XC4062XLA-08HQ304C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4062XLA-08HQ304C CAD Model

Description

The XC4062XLA-08HQ304C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XLA family. This series is known for providing high performance and flexibility for a wide range of digital logic applications. The XC4062XLA device offers a configurable architecture that allows designers to implement custom logic circuits, making it suitable for prototyping, hardware acceleration, and complex system designs. The -08 in the part number indicates the speed grade, while HQ304C refers to the package type and temperature range.

Applications:

  • Prototyping custom digital circuits: Ideal for verifying designs before committing to ASIC production.
  • Hardware acceleration: Used to offload computationally intensive tasks from CPUs.
  • Networking equipment: Employed in routers, switches, and other network infrastructure devices.
  • Image and video processing: Suitable for real-time image enhancement, video encoding/decoding, and other related applications.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices and systems.
  • Interconnect Resources: Enable the routing of signals between CLBs and IOBs.
  • Advanced CMOS Technology: Offers high performance and low power consumption.
  • On-Chip Memory: Provides storage for data and configuration information.
  • Clock Management Circuitry: Supports various clocking schemes for synchronous designs.
  • HQ304C Package: High-quality plastic quad flat package, designed for reliability and ease of use.

Benefits:

  • Flexibility: Allows designers to implement custom logic circuits tailored to their specific needs.
  • Time-to-Market: Reduces development time compared to traditional ASIC design.
  • Reconfigurability: Enables designers to modify the FPGA's functionality after deployment.
  • Performance: Offers high-speed performance for demanding applications.
  • Cost-Effectiveness: Provides a cost-effective solution for prototyping and low-volume production.

Additional Details:

The XC4062XLA-08HQ304C operates within a specific temperature range (indicated by the 'C' in the part number, typically commercial). The -08 speed grade signifies its performance capabilities within the XC4000XLA family. The HQ304C package provides a robust and reliable connection to the circuit board, ensuring signal integrity and thermal management. Further specifics regarding the number of logic cells, I/O pins, and memory size can be found in the Xilinx XC4000XLA family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess