EN
  • EN
  • DE

XC4062XLA-09BG432C

Part No XC4062XLA-09BG432C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412733-XC4062XLA-09BG432C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4062XLA-09BG432C CAD Model

Description

The XC4062XLA-09BG432C is a Field-Programmable Gate Array (FPGA) from Xilinx, belonging to the XC4000XLA family. These FPGAs are designed for flexible and high-performance digital logic implementation. This particular part features a configurable architecture, allowing designers to create custom circuits for prototyping, acceleration, and diverse system designs. The '-09' denotes the speed grade, while 'BG432C' signifies the package type and temperature range. Its architecture combines Configurable Logic Blocks (CLBs), I/O Blocks (IOBs), and programmable interconnects, allowing for complex digital systems to be implemented on a single chip.

Applications:

  • Custom Circuit Prototyping: Allows designers to quickly test and refine digital circuit designs before committing to fixed silicon.
  • Hardware Acceleration: Offloads computationally intensive tasks from general-purpose processors, increasing system throughput.
  • Networking Equipment: Implements custom logic for routers, switches, and network interface cards.
  • Image and Video Processing: Performs real-time image enhancement, video encoding/decoding, and object recognition.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and robotics.

Features:

  • Configurable Logic Blocks (CLBs): The fundamental building blocks for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Provide the interface between the FPGA and external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between CLBs and IOBs.
  • Advanced CMOS Technology: Offers high performance and low power consumption.
  • On-Chip Memory: Provides storage for data and configuration.
  • Clock Management Circuitry: Supports various clocking schemes for synchronous designs.
  • BG432 Package: Ball Grid Array package offering high pin density and improved thermal performance.

Benefits:

  • Flexibility: Adaptable to a wide range of digital logic applications, enabling designers to create custom solutions.
  • Rapid Prototyping: Speeds up the development cycle by allowing designers to quickly implement and test their designs.
  • Reconfigurability: Allows designers to modify the FPGA's functionality even after deployment.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Cost-Effective: Provides a cost-efficient solution for prototyping and low-volume production runs.

Additional Details:

The XC4062XLA-09BG432C operates at a specific speed grade ('-09'), indicating its performance relative to other members of the XC4000XLA family. The BG432 package type (Ball Grid Array with 432 pins) allows for a higher pin count and improved thermal dissipation compared to other package options. The 'C' suffix typically designates a commercial temperature range. For detailed specifications, refer to the official Xilinx documentation for the XC4000XLA family, which includes information on the number of logic cells, I/O pins, and memory resources available on the device.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 854 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess