EN
  • EN
  • DE

XC4085XLA-09HQ304C

Part No XC4085XLA-09HQ304C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature 0 °C
Number of Pins 304
Number of Registers 7168
Operating Supply Voltage 3.3 V
Radiation Hardening No
RAM Size 12.3 kB
RoHS Compliant
Speed Grade 9
Win Source Part Number 1207990-XC4085XLA-09HQ304C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4085XLA-09HQ304C CAD Model

Description

The XC4085XLA-09HQ304C is a Field Programmable Gate Array (FPGA) from the Xilinx XC4000XL family. These FPGAs are versatile integrated circuits that can be configured by the user to implement a wide variety of digital logic functions. The XC4085XLA-09HQ304C provides a large number of configurable logic blocks, input/output blocks, and interconnection resources, allowing designers to create complex digital systems on a single chip.

Applications

  • Digital Signal Processing (DSP)
  • Image Processing
  • Networking
  • Industrial Control
  • Embedded Systems

Features

  • 85,000 Usable Gates
  • 304-Pin HQFP Package
  • Advanced Architecture
  • Flexible Interconnect
  • On-Chip RAM
  • In-System Programmability

Benefits

  • High Logic Density
  • Customizable Hardware
  • Fast Prototyping
  • Reduced Time to Market
  • Reconfigurable Design
  • Integration of Multiple Functions

Additional Details

The XC4085XLA-09HQ304C is based on a sea-of-gates architecture, providing a high degree of flexibility in implementing custom logic functions. The configurable logic blocks (CLBs) consist of combinational logic elements and flip-flops, allowing for the implementation of both combinational and sequential logic. The input/output blocks (IOBs) provide an interface to external devices and support a variety of I/O standards. The flexible interconnect network allows for efficient routing of signals between the CLBs and IOBs.

This FPGA is programmed using a hardware description language (HDL) such as VHDL or Verilog. The design is then synthesized, placed, and routed using Xilinx's development tools. The resulting configuration data is loaded into the FPGA's configuration memory, which defines the functionality of the device. The in-system programmability feature allows the FPGA to be reprogrammed without removing it from the circuit board.

Detailed specifications, including logic capacity, I/O count, speed grades, and power consumption, can be found in the Xilinx documentation. Proper power supply decoupling and thermal management are essential for reliable operation.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess