EN
  • EN
  • DE

XC4VFX20-10FF672CES2

Part No XC4VFX20-10FF672CES2
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105376-XC4VFX20-10FF672CES2
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4VFX20-10FF672CES2 CAD Model

Description

The XC4VFX20-10FF672CES2 is a Virtex-4 FX series FPGA from Xilinx, designed for embedded processing and high-performance logic applications. This particular FPGA features a PowerPC processor embedded within the programmable fabric, making it suitable for systems requiring both custom hardware acceleration and software processing capabilities. The ES2 designation indicates an engineering sample.

Applications

  • Embedded Systems: Used as a core processing unit in embedded systems that require a combination of software programmability and hardware acceleration.
  • Aerospace and Defense: Employed in radar systems, signal processing, and communication equipment, leveraging its processing power and customizability.
  • Automotive Systems: Integrated into advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI) systems.
  • Industrial Automation: Utilized in robotic control, machine vision, and high-speed data acquisition systems.
  • Telecommunications: Found in networking equipment, base stations, and signal processing applications.

Features

  • Embedded PowerPC Processor: Includes a hard PowerPC processor core for executing software applications.
  • Configurable Logic Blocks (CLBs): Offers a large array of programmable logic cells for implementing custom hardware functions.
  • Block RAM: Features on-chip block RAM for high-speed data storage and retrieval.
  • Digital Signal Processing (DSP) Slices: Contains dedicated DSP slices for accelerating signal processing algorithms.
  • High-Speed Serial Interfaces: Supports various high-speed serial interfaces, such as RocketIO transceivers, for communication.
  • FF672 Package: Housed in a fine-pitch flip-chip BGA package (FF672) for high pin density and thermal performance.
  • -10 Speed Grade: Indicates a specific performance level within the Virtex-4 family.

Benefits

  • High Performance: Delivers high processing power and performance for demanding applications.
  • Flexibility and Customization: Allows for the implementation of custom hardware functions tailored to specific application needs.
  • Integration: Combines a hard processor core with programmable logic, reducing system complexity and BOM cost.
  • Reduced Development Time: Enables rapid prototyping and development of embedded systems.
  • Power Efficiency: Optimizes power consumption for energy-sensitive applications.

The XC4VFX20-10FF672CES2 is a powerful and versatile FPGA suitable for embedded systems requiring high performance and customizability. Its combination of an embedded PowerPC processor and programmable logic makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
Lowest to $1.4591
TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess