EN
  • EN
  • DE

TPS51395RJER

Part No TPS51395RJER
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100939-TPS51395RJER
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS51395RJER CAD Model

Description

The TPS51395RJER is a highly efficient, multi-phase synchronous buck converter from Texas Instruments, designed to address the needs of modern high-performance computing and communications platforms. This voltage regulator integrates advanced features to provide precise voltage control and power delivery to the latest microprocessors and graphics processors.

Key Features

  • Output Voltage Range: The TPS51395RJER offers an adjustable output voltage range, making it highly versatile for various applications.
  • High Efficiency: With its multi-phase operation, the device optimizes power distribution and minimizes power loss, ensuring maximum efficiency across a wide range of load conditions.
  • D-CAP+™ Mode: The inclusion of Texas Instruments' proprietary D-CAP+™ mode allows for fast transient response, which is crucial for maintaining stable voltages during sudden changes in load.
  • Smart Power Stage (SPS) Interface: This feature enables direct communication with intelligent power stages, enhancing system performance through precise control and monitoring.
  • Thermal Management: The TPS51395RJER is equipped with advanced thermal management capabilities to ensure reliable operation even under high-temperature conditions.

Applications

The versatility and high-performance characteristics of the TPS51395RJER make it suitable for a broad range of applications, including:

  • Enterprise servers and data centers
  • High-performance computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • Graphics and video processing units

Product Specifications

The TPS51395RJER comes in a compact, power-enhanced 40-pin VQFN package, providing a space-saving solution for densely packed PCBs. Its integrated MOSFETs and advanced control algorithms enable designers to achieve a high-density power supply design with excellent thermal performance and reduced component count.

With its robust feature set and Texas Instruments' commitment to quality, the TPS51395RJER stands out as a leading solution for powering the next generation of electronic devices that demand high efficiency, reliability, and performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Texas Instruments
Lowest to $1.4591
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4591 $51.0685
85+ $1.1973 $101.7705
130+ $1.1598 $150.7740
180+ $1.1224 $202.0320
235+ $1.0850 $254.9750
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess