EN
  • EN
  • DE

XC5206-6PQG160C

Part No XC5206-6PQG160C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 160
RoHS Non-Compliant
Win Source Part Number 1023875-XC5206-6PQG160C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC5206-6PQG160C CAD Model

Description

The XC5206-6PQG160C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the Spartan-5200 family. FPGAs are reconfigurable integrated circuits that can be programmed after manufacturing. The 'XC' indicates a Xilinx product, '5206' is the device identifier within the Spartan-5 family, '-6' likely denotes the speed grade, 'PQG160' refers to the package type (Plastic Quad Flat Pack with 160 pins), and 'C' usually signifies the temperature range (Commercial).

Applications

  • Digital signal processing (DSP).
  • Image processing.
  • Embedded systems.
  • Networking and communication equipment.
  • Industrial control systems.

Features

  • 6,400 logic cells.
  • 160 I/O pins.
  • On-chip RAM (Random Access Memory).
  • Configurable routing architecture.
  • High-speed performance.
  • Low power consumption.
  • Commercial temperature range.
  • Plastic Quad Flat Pack (PQFP) package.

Benefits

  • Flexibility to implement custom logic functions.
  • Rapid prototyping and development.
  • Reconfigurable architecture allows for design changes without hardware modifications.
  • High performance for demanding applications.
  • Reduced time-to-market.

Additional Details

The XC5206-6PQG160C is programmed using Xilinx's design tools, such as ISE (Integrated Software Environment) or Vivado. The design process involves creating a hardware description language (HDL) code (VHDL or Verilog), synthesizing the code, implementing the design, and generating a bitstream that configures the FPGA. The bitstream is then loaded into the FPGA using a JTAG programmer or other configuration interface. The device features a variety of on-chip resources, including configurable logic blocks (CLBs), input/output blocks (IOBs), and block RAM. The Spartan-5200 family is known for its cost-effectiveness and performance, making it suitable for a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
4A 200V Standard Bridge Rectifier
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5589 $74.5589
2+ $61.1765 $122.3530
3+ $59.2648 $177.7944
4+ $57.3530 $229.4120
5+ $55.4412 $277.2060
7+ $49.7059 $347.9413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess