EN
  • EN
  • DE

XC7354-15PC44

Part No XC7354-15PC44
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 415267-XC7354-15PC44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7354-15PC44 CAD Model

Description

The XC7354-15PC44 is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner series. It is designed for applications requiring high performance and low power consumption. The device comes in a 44-pin package, making it suitable for various embedded systems and digital logic designs.

Applications:

  • Industrial Control Systems: Implements custom logic for controlling machinery and automation processes.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet processing and interface control.
  • Consumer Electronics: Applications in televisions, set-top boxes, and gaming consoles for custom logic and peripheral control.
  • Data Acquisition Systems: Manages data input from sensors and other sources, preprocessing and formatting data for further analysis.
  • Embedded Systems: Integrates custom logic and control functions in various embedded applications.

Features:

  • High-Performance CPLD: Delivers fast propagation delays, ensuring quick response times in critical applications.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered devices and energy-efficient systems.
  • In-System Programmability (ISP): Enables easy design changes and updates without physically removing the device.
  • 44-Pin Package: Comes in a compact 44-pin package for efficient board layout.
  • Advanced Architecture: Built on Xilinx's CoolRunner architecture, optimized for performance and resource utilization.
  • Flexible I/O: Offers configurable input/output pins to connect with a wide range of external components.

Benefits:

  • Reduced System Cost: Consolidates multiple logic functions into a single device, lowering the number of required components.
  • Improved Performance: High-speed operation leads to faster processing and better system responsiveness.
  • Design Flexibility: ISP allows for easy design iterations and on-the-fly modifications without hardware changes.
  • Enhanced Energy Efficiency: Low power consumption extends battery life and reduces overall energy usage.
  • Simplified Board Design: Integration reduces the complexity of the PCB, making it easier to design and manufacture.

Additional Details:

The XC7354-15PC44 is designed to operate within a specific voltage range, typically 3.3V or 5V. Detailed specifications, including timing characteristics and power requirements, can be found in the device datasheet. It is programmed using standard JTAG programming tools and supports various configuration options. Its speed grade is -15.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess