EN
  • EN
  • DE

XC7A200T-2FBG484I

Part No XC7A200T-2FBG484I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA ARTIX7 285 I/O 484FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 16825
Number of Logic Elements/Cells 215360
Total RAM Bits 13455360
Number of I/O 285
Supply Voltage - Operating 0.95 V to 1.05 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 484-FCBGA (23x23)
Win Source Part Number 084462-XC7A200T-2FBG484I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name XC7A200T
Introduction Date June 21, 2010
ECCN 3A991.d
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XC7A200T-2FBG484I CAD Model

Description

The XC7A200T-2FBG484I is a high-performance Artix-7 FPGA from Xilinx. This FPGA is designed for a wide range of applications, offering a balance of performance, power efficiency, and cost-effectiveness. It belongs to the Artix-7 family, which is known for its low power consumption and high logic density.

Applications:

  • Industrial Automation: Used in control systems, motor control, and robotics.
  • Automotive: Employed in advanced driver-assistance systems (ADAS), infotainment, and vehicle networking.
  • Medical Imaging: Utilized in ultrasound, MRI, and other medical imaging equipment.
  • Aerospace and Defense: Integrated into radar systems, electronic warfare, and communication systems.
  • Consumer Electronics: Found in high-end video processing and display applications.

Features:

  • Logic Cells: Features approximately 215,360 logic cells, providing ample resources for complex designs.
  • Block RAM: Incorporates 13,440 Kbits of block RAM for on-chip data storage.
  • DSP Slices: Includes 740 DSP slices for high-performance signal processing.
  • Clock Management: Offers advanced clock management capabilities with integrated clock management tiles (CMTs).
  • High-Speed Transceivers: Supports high-speed serial interfaces for communication with external devices.
  • Package: Housed in a 484-pin Fine-Pitch Ball Grid Array (FBGA) package.
  • Speed Grade: -2 speed grade indicates a specific performance level within the Artix-7 family.
  • Temperature Grade: I-grade indicates Industrial temperature range (-40°C to +100°C).

Benefits:

  • High Performance: Delivers high-speed processing and real-time performance for demanding applications.
  • Low Power Consumption: Offers excellent power efficiency, making it suitable for battery-powered and energy-sensitive applications.
  • Flexibility: Provides a flexible platform for implementing custom logic and algorithms.
  • Integration: Integrates various hardware resources, reducing the need for external components.
  • Cost-Effective: Offers a cost-optimized solution for a wide range of applications.

Additional Details:

The XC7A200T-2FBG484I supports a wide range of I/O standards, including LVCMOS, LVTTL, and HSTL. It also incorporates security features, such as bitstream encryption, to protect against unauthorized access and tampering. The device is supported by Xilinx's Vivado Design Suite, which provides a comprehensive set of tools for design entry, simulation, and implementation. Its architecture is based on a 28nm process technology. The Artix-7 family of FPGAs are well suited for applications requiring high bandwidth memory interfaces and high-speed serial connectivity.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.6166 $94.6166
2+ $88.0000 $176.0000
3+ $84.6918 $254.0754
4+ $81.3835 $325.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess